Texas Instruments DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer DS90UR905QSQE/NOPB

Description
5-65MHz 24-bit Color FPD-Link II Serializer 48-WQFN -40 to 105
Request a Quote Datasheet
Description
5-65MHz 24-bit Color FPD-Link II Serializer 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer - DS90UR905QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer
DS90UR905QSQE/NOPB
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer DS90UR905QSQE/NOPB
5-65MHz 24-bit Color FPD-Link II Serializer 48-WQFN -40 to 105

5-65MHz 24-bit Color FPD-Link II Serializer 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UR905QSQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UR905QSQE/NOPBTR-ND
Serializers, Deserializers DS90UR905QSQE/NOPBTR-ND
1.82Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

1.82Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - DS90UR905QSQE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UR905QSQE/NOPBCT-ND
Serializers, Deserializers DS90UR905QSQE/NOPBCT-ND
1.82Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

1.82Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UR905QSQE/NOPB DS90UR905QSQE/NOPBTR-ND
Product Name DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family FPD-Link II LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV2412 5-50MHz 24-Bit Channel Link II Deserializer - DS92LV2412SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LMH0040 HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0040SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921025HSM/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers