The SN65LVDS95 is an LVDS serdes transmitter designed to compress 21 parallel LVTTL data channels and a clock into four differential LVDS pairs for high-speed point-to-point communication. It operates from a single 3.3-V supply, supports data rates up to 1.428 Gbps, and features a built-in 7× PLL with no external components required. The device accepts 5-V tolerant TTL inputs and provides LVDS outputs with 6-kV HBM ESD protection. It is packaged in a 48-pin TSSOP (DGG) with a 20-mil terminal pitch, measures 12.0 mm wide and 1.8 mm thick, and is characterized for operation from -40°C to 85°C. Power consumption is typically 250 mW during operation and less than 1 mW in shutdown mode.
Serdes (Serializer/Deserial
1.428Gbps Serializer 21 Input 3 Output 48-TSSOP
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SN65LVDS95DGGR | SN65LVDS95DGGR-ND |
| Product Name | SN65LVDS95 Serdes (Serializer/Deserializer) Transmitter | Serializers, Deserializers |
| Package Type | Other; TSSOP | Other; "48-TFSOP (0.240"", 6.10mm Width)" |
| Logic Family | LVDS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |