20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85
660Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SCAN921023SLC/NOPB | SCAN921023SLC/NOPB-ND |
| Product Name | SCAN921023 20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access | Serializers, Deserializers |
| Package Type | Other; NFBGA | Other; 49-LFBGA |
| Logic Family | LVDS,BLVDS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V |