The DS90UB928Q-Q1 is a FPD-Link III deserializer designed for automotive applications, qualified under AEC-Q100 with a temperature range of -40°C to +105°C. It features a bidirectional control channel interface compatible with I²C, allowing for efficient communication in automotive infotainment systems. The device supports high-definition digital video (up to 720p) and can handle RGB888 video formats along with I2S audio data, making it suitable for applications such as navigation displays and rear-seat entertainment systems. This deserializer operates with a pixel clock range of 5 MHz to 85 MHz and provides up to four I2S digital audio outputs for surround sound applications. It utilizes low-voltage differential signaling to minimize electromagnetic interference (EMI) and includes adaptive cable equalization to compensate for transmission losses. The DS90UB928Q-Q1 is packaged in a 48-pin WQFN format, facilitating compact designs while maintaining robust performance in automotive environments.
FPD-Link III Deserializer with Bidirectional Control Channel 48-WQFN -40 to 105
2.975Gbps Deserializer 1 Input 13 Output 48-WQFN (7x7)
2.975Gbps Deserializer 1 Input 13 Output 48-WQFN (7x7)
2.975Gbps Deserializer 1 Input 13 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB928QSQX/NOPB | 296-DS90UB928QSQX/NOPBTR-ND |
| Product Name | DS90UB928Q-Q1 FPD-Link III Deserializer with Bidirectional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |