The DS90UH927Q-Q1 is a serializer for securing and transmitting digital video and audio over a single differential pair in automotive systems, supporting 5-MHz to 85-MHz pixel clocks, 24-bit RGB color, and integrated HDCP encryption with on-chip key storage. It is packaged in a 40-pin WQFN with an exposed thermal pad, measuring 6.00 mm × 6.00 mm, and operates from -40°C to 105°C. The device is AEC-Q100 Grade 2 qualified and offers an >8-kV HBM and ISO10605 ESD rating.
5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP 40-WQFN -40 to 105
2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UH927QSQ/NOPB | DS90UH927QSQ/NOPB-ND |
| Product Name | DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |