Texas Instruments CD74HCT280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker CD74HCT280E

Description
High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HCT280E - Texas Instruments
Dallas, TX, United States
CD74HCT280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker
CD74HCT280E
CD74HCT280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker CD74HCT280E
High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125

High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125

Buy Now Datasheet
Parity Generators and Checkers - 296-CD74HCT280E-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-CD74HCT280E-ND
Parity Generators and Checkers 296-CD74HCT280E-ND
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now Datasheet
Parity Generators and Checkers - CD74HCT280E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CD74HCT280E
Parity Generators and Checkers CD74HCT280E
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now
Logic - Parity Generators and Checkers - CD74HCT280E - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CD74HCT280E
Logic - Parity Generators and Checkers CD74HCT280E
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CD74HCT280E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD74HCT280E
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CD74HCT280E
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CD74HCT280E 296-CD74HCT280E-ND CD74HCT280E CD74HCT280E CD74HCT280E
Product Name CD74HCT280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker Parity Generators and Checkers Parity Generators and Checkers Logic - Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Number of Bits 2 9
Supply Voltage 5V; Other; 4.5 Other; 4.5 V ~ 5.5 V Other
Package Type Other; PDIP DIP; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - SNJ54LS280W - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
Parity Generators and Checkers - 100179J-MIL - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - M38510/32901BCA - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 74F280PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Operating Current 1 to 20 mA
View Details
2 suppliers