8-Bit Identity/Magnitude Comparators 20-CDIP -55 to 125
54LS684 8-Bit Identity/Magnitude Comparators
IC COMPARATOR MAG 8BIT 20CDIP
IC COMPARATOR MAG 8BIT 20CDIP
Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|
Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
Product Number | SN54LS684J | SN54LS684J | SN54LS684J | 296-SN54LS684J-ND |
Product Name | SN54LS684 8-Bit Identity/Magnitude Comparators | Integrated Circuits (ICs) - Logic - Comparators | Comparators | |
Type | Identity; Magnitude | Identity; Magnitude | Magnitude | |
Supply Voltage | Other; 4.85 | Other | 4.5V ~ 5.5V | |
Package Type | Other; TTL | DIP; Other; CDIP20 | CDIP | |
Logic Family | LS | |||
Number of Bits | 8 |