4-Bit Magnitude Comparators 16-SO -55 to 125
Magnitude Comparator Bit Active High Output AB 16-SO
Magnitude Comparator Bit Active High Output AB 16-SO
Magnitude Comparator Bit Active High Output AB 16-SO
IC COMPARATOR MAG 4BIT 16SO
Logic Comparators 4B Mag Comparators
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | CD4585BNSR | 296-29114-1-ND | CD4585BNSR | CD4585BNSR |
| Product Name | CD4585B 4-Bit Magnitude Comparators | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators |
| Type | Magnitude | Magnitude | ||
| Supply Voltage | 3V; Other; 10 | 3V ~ 18V | 1.8V; Other | |
| Package Type | Other; CMOS | SOIC | ||
| Logic Family | CD4000 |