Texas Instruments CD74HC85 4-Bit Magnitude Comparator CD74HC85PW

Description
4-Bit Magnitude Comparator 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparator 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC85 4-Bit Magnitude Comparator - CD74HC85PW - Texas Instruments
Dallas, TX, United States
CD74HC85 4-Bit Magnitude Comparator
CD74HC85PW
CD74HC85 4-Bit Magnitude Comparator CD74HC85PW
4-Bit Magnitude Comparator 16-TSSOP -55 to 125

4-Bit Magnitude Comparator 16-TSSOP -55 to 125

Buy Now Datasheet
Comparators - 296-33122-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-33122-5-ND
Comparators 296-33122-5-ND
Magnitude Comparator Bit Active High Output AB 16-TSSOP

Magnitude Comparator Bit Active High Output AB 16-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HC85PW
Integrated Circuits (ICs) - Logic - Comparators CD74HC85PW
IC COMPARATOR MAG 4BIT 16TSSOP

IC COMPARATOR MAG 4BIT 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
CD74HC85PW
Logic Comparators CD74HC85PW
Logic Comparators High Speed CMOS 4-Bit Magnitude

Logic Comparators High Speed CMOS 4-Bit Magnitude

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HC85PW 296-33122-5-ND CD74HC85PW CD74HC85PW
Product Name CD74HC85 4-Bit Magnitude Comparator Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS TSSOP
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LM319H - LM319H - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 5 V to 36 V, ±2.5 V to 18 V
Package Type Other; TO-100-10
View Details
Specs
Supply Voltage Other
Package Type Other; Through Hole
Operating Current 1 to 20 mA
View Details