Texas Instruments SN54LS169B Synchronous 4-Bit Up/Down Binary Counters SN54LS169BJ

Description
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - SN54LS169BJ - Texas Instruments
Dallas, TX, United States
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters
SN54LS169BJ
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters SN54LS169BJ
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125

Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN54LS169BJ - 1252473-SN54LS169BJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54LS169BJ
1252473-SN54LS169BJ
Logic - Logic - Counters, Dividers - SN54LS169BJ 1252473-SN54LS169BJ
Manufacturer: Texas Instruments Win Source Part Number: 1252473-SN54LS169BJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252473-SN54LS169BJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54LS169BJ
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54LS169BJ
SYNCHRONOUS 4-BIT UP/DOWN BINARY

SYNCHRONOUS 4-BIT UP/DOWN BINARY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN54LS169BJ 1252473-SN54LS169BJ SN54LS169BJ
Product Name SN54LS169B Synchronous 4-Bit Up/Down Binary Counters Logic - Logic - Counters, Dividers - SN54LS169BJ Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54167FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 25 MHz
View Details
2 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
9 suppliers
CY74FCT163T Synchronous 4-Bit Binary Counter - CY74FCT163CTQCT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP
View Details
7 suppliers