Texas Instruments SN54LS161A Synchronous 4-Bit Counters SN54LS161AJ

Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS161A Synchronous 4-Bit Counters - SN54LS161AJ - Texas Instruments
Dallas, TX, United States
SN54LS161A Synchronous 4-Bit Counters
SN54LS161AJ
SN54LS161A Synchronous 4-Bit Counters SN54LS161AJ
Synchronous 4-Bit Counters 16-CDIP -55 to 125

Synchronous 4-Bit Counters 16-CDIP -55 to 125

Buy Now Datasheet
 - SN54LS161AJ - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDIP16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN54LS161AJ - 330431-SN54LS161AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54LS161AJ
330431-SN54LS161AJ
Logic - Logic - Counters, Dividers - SN54LS161AJ 330431-SN54LS161AJ
Manufacturer: Texas Instruments Win Source Part Number: 330431-SN54LS161AJ Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 330431-SN54LS161AJ
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54LS161AJ
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54LS161AJ
SYNCHRONOUS 4-BIT COUNTERS 16-CD

SYNCHRONOUS 4-BIT COUNTERS 16-CD

Supplier's Site
Counters, Dividers - SN54LS161AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54LS161AJ
Counters, Dividers SN54LS161AJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN54LS161AJ SN54LS161AJ 330431-SN54LS161AJ SN54LS161AJ SN54LS161AJ
Product Name SN54LS161A Synchronous 4-Bit Counters Logic - Logic - Counters, Dividers - SN54LS161AJ Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter - CD40102BEE4 - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
Counters, Dividers - 74F161ADC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 120 MHz
View Details