Texas Instruments Logic - Logic - Counters, Dividers - SN74HC161ANS SN74HC161ANS

Description
Manufacturer: Texas Instruments Win Source Part Number: 741914-SN74HC161ANS Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 0610G Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 741914-SN74HC161ANS Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 0610G Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74HC161ANS - 741914-SN74HC161ANS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC161ANS
741914-SN74HC161ANS
Logic - Logic - Counters, Dividers - SN74HC161ANS 741914-SN74HC161ANS
Manufacturer: Texas Instruments Win Source Part Number: 741914-SN74HC161ANS Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 0610G Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 741914-SN74HC161ANS
Manufacturer Homepage: www.ti.com
Reference case: SOP
Reference Date Code: 0610G
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 741914-SN74HC161ANS
Product Name Logic - Logic - Counters, Dividers - SN74HC161ANS
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counter ICs - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5.5 v, 4.5 v
Package Type SOIC; Soic
Logic Family Hct
View Details
SN74HC163-Q1 Automotive Catalog 4-Bit Synchronous Binary Counters - SN74HC163IPWRG4Q1 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type TSSOP
View Details
7 suppliers
Presettable synchronous 4-bit binary up/down counter - 74HCT193PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
6 suppliers