Texas Instruments CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BNSRG4

Description
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BNSRG4 - Texas Instruments
Dallas, TX, United States
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider
CD4024BNSRG4
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BNSRG4
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SO -55 to 125

CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SO -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4024BNSRG4 - 1159615-CD4024BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4024BNSRG4
1159615-CD4024BNSRG4
Logic - Logic - Counters, Dividers - CD4024BNSRG4 1159615-CD4024BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159615-CD4024BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159615-CD4024BNSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number CD4024BNSRG4 1159615-CD4024BNSRG4
Product Name CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider Logic - Logic - Counters, Dividers - CD4024BNSRG4
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters - SN74ALS191ADG4 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54ACT161DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD54AC161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD54AC161F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 1.5V; 5.5
View Details
3 suppliers
SN54ALS163B Synchronous 4-Bit Binary Counters - 8302202EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,LCCC
View Details
4 suppliers