Texas Instruments SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter SN54HC191TDE1

Description
4-Bit Synchronous Up/Down Binary Counter 0- 25 Only
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Binary Counter 0- 25 Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter
SN54HC191TDE1
SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter SN54HC191TDE1
4-Bit Synchronous Up/Down Binary Counter 0- 25 Only

4-Bit Synchronous Up/Down Binary Counter 0- 25 Only

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259038-SN54HC191TDE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259038-SN54HC191TDE1
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259038-SN54HC191TDE1
Win Source Part Number: 1259038-SN54HC191TDE 1 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 54HC Package: Tube Standard Package: 154 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: 25°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 54HC191 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259038-SN54HC191TDE1
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 54HC
Package: Tube
Standard Package: 154
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: 25°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 54HC191
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Counters, Dividers - SN54HC191TDE1 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN54HC191TDE1
Logic - Counters, Dividers SN54HC191TDE1
IC BINARY COUNTER SNGL 4-BIT DIE

IC BINARY COUNTER SNGL 4-BIT DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54HC191TDE1
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54HC191TDE1
IC BINARY COUNTER 4-BIT DIE

IC BINARY COUNTER 4-BIT DIE

Supplier's Site
Counters, Dividers - SN54HC191TDE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54HC191TDE1
Counters, Dividers SN54HC191TDE1
Counter IC Binary Counter 1 Element 4 Bit Positive Edge Die

Counter IC Binary Counter 1 Element 4 Bit Positive Edge Die

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN54HC191TDE1 1259038-SN54HC191TDE1 SN54HC191TDE1 SN54HC191TDE1 SN54HC191TDE1
Product Name SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear - SN74ALS193AD - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - 5962-9055301EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
2 suppliers
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers