14-stage binary counter with onboard oscillator in a 16-pin TSSOP package, operating from 2V to 6V with a temperature range of -55°C to 125°C. Features include Schmitt trigger inputs, TTL and CMOS input compatibility, and ripple-carry counter stages with a master reset function.
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1008457-CD74HC4060PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
IC 14-STAGE BIN COUNTER 16TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 14BIT 16TSSOP
IC 14-STAGE BIN COUNTER 16TSSOP
BINARY COUNTER, 14BIT, TSSOP-16; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4060PWR | 296-31594-1-ND | 1008457-CD74HC4060PWR | CD74HC4060PWR | CD74HC4060PWR | CD74HC4060PWR | CD74HC4060PWR | CD74HC4060PWR | 29AH0916 |
| Product Name | CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HC4060PWR | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Binary Counter, 14Bit, Tssop-16; Logic Family / Base Number Texas Instruments | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2 V ~ 6 V | 2V | ||||
| Package Type | PDIP,SOIC,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | SOP; SSOP; TSSOP16 | 16-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | TSSOP | |
| Logic Family | HC | CMOS | |||||||
| Number of Stages (Bits) | 14 bits | ||||||||
| Operating Current | 0.0800 mA |