Texas Instruments SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter SN54ALS191AJ

Description
Synchronous 4-Bit Up/Down Binary Counter 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counter 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter - SN54ALS191AJ - Texas Instruments
Dallas, TX, United States
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter
SN54ALS191AJ
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter SN54ALS191AJ
Synchronous 4-Bit Up/Down Binary Counter 16-CDIP -55 to 125

Synchronous 4-Bit Up/Down Binary Counter 16-CDIP -55 to 125

Buy Now Datasheet
 - SN54ALS191AJ - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, CDIP16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, CDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN54ALS191AJ - 1252352-SN54ALS191AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54ALS191AJ
1252352-SN54ALS191AJ
Logic - Logic - Counters, Dividers - SN54ALS191AJ 1252352-SN54ALS191AJ
Manufacturer: Texas Instruments Win Source Part Number: 1252352-SN54ALS191AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252352-SN54ALS191AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN54ALS191AJ SN54ALS191AJ 1252352-SN54ALS191AJ
Product Name SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter Logic - Logic - Counters, Dividers - SN54ALS191AJ
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 5.5
Package Type CDIP,CFP,LCCC DIP; CDIP16
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD40103B-MIL CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BF3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 18
View Details
5 suppliers
Counters, Dividers - 54F160ALMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 120 MHz
View Details
2 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
5 suppliers