The SN54ACT3632HFP is a 512 × 36 × 2 clocked bidirectional FIFO memory with two independent FIFOs that buffer data in opposite directions, featuring programmable almost-full and almost-empty flags, mailbox-bypass registers, and synchronization logic for each port. It operates at clock frequencies up to 50 MHz with access times as fast as 13 ns and is packaged in a 132-pin ceramic flat pack (CFP). The device is characterized for operation over the military temperature range of -55°C to 125°C.
512 x 36 x 2 Synchronous Bidirectional FIFO Memory 132-CFP -55 to 125
IC FIFO SYNC 1KX36 15NS 132CFP
MEMORY FIFO BIDIR 132CQFP
Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 15ns 132-CFP (24.13x24.13)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN54ACT3632HFP | SN54ACT3632HFP | SN54ACT3632HFP | SN54ACT3632HFP |
| Product Name | SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | |||
| Package Type | CFP | 132-CFlatPack | ||
| Access Time | 15 ns | 15 ns | 15 ns | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |