Texas Instruments SN74V293 65536 x 18 Synchronous FIFO Memory SN74V293-7PZA

Description
65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Description
65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V293 is a 65536 × 18 synchronous first-in, first-out memory with independent read and write clocks, 6-ns cycle time, and 166-MHz operation. It supports user-selectable ×9 or ×18 data bus widths, first-word fall-through or standard timing mode, and zero-latency retransmit. The device is available in an 80-pin thin quad flat pack (TQFP) with dimensions of 13.59 mm × 13.59 mm and operates from 0 to 70 °C. It features programmable almost-empty and almost-full flags, output enable for high-impedance state, and a master reset for total FIFO clearing.

Datasheet Summary
Powered by GS/AI

The SN74V293 is a 65536 × 18 synchronous first-in, first-out memory with independent read and write clocks, 6-ns cycle time, and 166-MHz operation. It supports user-selectable ×9 or ×18 data bus widths, first-word fall-through or standard timing mode, and zero-latency retransmit. The device is available in an 80-pin thin quad flat pack (TQFP) with dimensions of 13.59 mm × 13.59 mm and operates from 0 to 70 °C. It features programmable almost-empty and almost-full flags, output enable for high-impedance state, and a master reset for total FIFO clearing.

Suppliers

Company
Product
Description
Supplier Links
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-7PZA - Texas Instruments
Dallas, TX, United States
SN74V293 65536 x 18 Synchronous FIFO Memory
SN74V293-7PZA
SN74V293 65536 x 18 Synchronous FIFO Memory SN74V293-7PZA
65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V293-7PZA - 065681-SN74V293-7PZA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V293-7PZA
065681-SN74V293-7PZA
Logic - Logic - FIFOs Memory - SN74V293-7PZA 065681-SN74V293-7PZA
Manufacturer: Texas Instruments Win Source Part Number: 065681-SN74V293-7PZA Packaging: Tray Mounting: SMD (SMT) Data Rate: 133MHz Memory Size: 1.125M (64K x 18)(128K x 9) Access Time: 5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-LQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065681-SN74V293-7PZA
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 133MHz
Memory Size: 1.125M (64K x 18)(128K x 9)
Access Time: 5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-LQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-12492-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12492-ND
FIFOs Memory 296-12492-ND
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V293-7PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V293-7PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V293-7PZA
IC FIFO SYNC 128KX9 5NS 80LQFP

IC FIFO SYNC 128KX9 5NS 80LQFP

Supplier's Site
FIFOs Memory - SN74V293-7PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V293-7PZA
FIFOs Memory SN74V293-7PZA
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V293-7PZA 065681-SN74V293-7PZA 296-12492-ND SN74V293-7PZA SN74V293-7PZA
Product Name SN74V293 65536 x 18 Synchronous FIFO Memory Logic - Logic - FIFOs Memory - SN74V293-7PZA FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type BGA MICROSTAR,LQFP QFP; 80-LQFP (14x14) 80-LQFP QFP QFP; 80-LQFP
Data Rate 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details