Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-SOIC -40 to 85
Video Amplifier, 2 Channel(s), 2 Func, PDSO8
Win Source Part Number: 1260351-SN10502D
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tube
Applications: Voltage Feedback
Number of Circuits: 2
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170 MHz
Slew Rate: 900V/µs
Current - Supply: 14 mA
Current - Output / Channel: 100 mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-15329-5,296-153
Base Product Number: SN10502
Video Amp, 2 Voltage Feedback 8-SOIC
Dual 170MHz Video Amplifier, 2Ch, 9V, 16V, 8-Pin SOIC Product overview: SN10502D from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 170MHz, 9V, 16V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 170MHz, 9V, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10502D can be used for catalog matching and distributor lookup.
IC AMP VOLTAGE FEEDBACK 8SOIC
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
Video Amp 2 Voltage Feedback 8-SOIC
VIDEO AMPLIFIER, SINGLE, 120MHZ, SOIC-8; No. of Amplifiers:2Amplifie
IC AMP VOLTAGE FEEDBACK 8SOIC
| Texas Instruments | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | SN10502D | 2528533 | SN10502D | 1260351-SN10502D | 296-15329-5-ND | 737-SN10502D | SN10502D | SN10502D | SN10502D | 26AJ9022 | SN10502D |
| Product Name | SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Video Amplifiers ICs | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Dual 170MHz 9V 16V Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Video Amps and Modules | Video Amplifier, Single, 120Mhz, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Video Amps and Modules | |
| Standards | RoHS | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | ||||||||
| VOS | 30 millivolts | ||||||||||
| Quiescent Current (IQ) | 22000 microamps |