Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85
Video Amp, 1 Voltage Feedback SOT-23-5
Video Amp, 1 Voltage Feedback SOT-23-5
Video Amp, 1 Voltage Feedback SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 029488-SN10501DBVT
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Slew Rate: 900 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 14mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Power Management
Video Amplifier, 1 Channel(s), 1 Func, PDSO5
Video Amp 120MHz, 1-Ch, SOT-23-5, 900V/µs Slew Rate Product overview: SN10501DBVT from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 900V, SOT-23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 120MHz, 900V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501DBVT can be used for catalog matching and distributor lookup.
IC, R-R OUT VIDEO AMP HS SOT23-; No. of Amplifiers:1Amplifie
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
IC AMP VOLTAGE FEEDBACK SOT23-5
IC AMP VOLTAGE FEEDBACK SOT23-5
Video Amp 1 Voltage Feedback SOT-23-5
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | SN10501DBVT | 296-15094-2-ND | 029488-SN10501DBVT | SN10501DBVT | 737-SN10501DBVT | 28AH4879 | SN10501DBVT | SN10501DBVT | SN10501DBVT | SN10501DBVT |
| Product Name | SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DBVT | 120MHz 900V SOT-23 Video Amps And Module | Ic, R-R Out Video Amp Hs Sot23-; No. Of Amplifiers Texas Instruments | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
| Standards | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||||||
| VOS | 30 millivolts | |||||||||
| Quiescent Current (IQ) | 22000 microamps |