Texas Instruments OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown OPA2355DGSA/250G4

Description
2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown 10-VSSOP -40 to 125
Request a Quote
Description
2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown 10-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2355 is a dual operational amplifier from Texas Instruments, featuring a 200 MHz gain bandwidth product and a low noise specification of 5.8 nV/,àöHz. It operates on a single supply voltage ranging from 2.5 V to 5.5 V and includes a shutdown function that reduces power consumption to 3.4 ¬µA during idle periods. The amplifier supports rail-to-rail output within 100 mV of the supply rails, making it suitable for applications requiring a wide dynamic range. It is designed for high-speed applications, including video processing, ultrasound, and optical networking. The OPA2355 is available in a VSSOP package with a temperature range of -40¬8C to +125¬8C, ensuring reliability in various operating conditions.

Datasheet Summary
Powered by GS/AI

The OPA2355 is a dual operational amplifier from Texas Instruments, featuring a 200 MHz gain bandwidth product and a low noise specification of 5.8 nV/,àöHz. It operates on a single supply voltage ranging from 2.5 V to 5.5 V and includes a shutdown function that reduces power consumption to 3.4 ¬µA during idle periods. The amplifier supports rail-to-rail output within 100 mV of the supply rails, making it suitable for applications requiring a wide dynamic range. It is designed for high-speed applications, including video processing, ultrasound, and optical networking. The OPA2355 is available in a VSSOP package with a temperature range of -40¬8C to +125¬8C, ensuring reliability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown - OPA2355DGSA/250G4 - Texas Instruments
Dallas, TX, United States
OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown
OPA2355DGSA/250G4
OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown OPA2355DGSA/250G4
2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown 10-VSSOP -40 to 125

2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown 10-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 200MHz 360V 5.5V Operational Amplifier IC
737-OPA2355DGSA/250G4
Dual 200MHz 360V 5.5V Operational Amplifier IC 737-OPA2355DGSA/250G4
200MHz CMOS Dual Op Amp, 360V/µs Slew Rate, 5.5V Max Supply Product overview: OPA2355DGSA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 5.5V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA2355DGSA/250G 4 can be used for catalog matching and distributor lookup.

200MHz CMOS Dual Op Amp, 360V/µs Slew Rate, 5.5V Max Supply Product overview: OPA2355DGSA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 5.5V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA2355DGSA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - OPA2355DGSA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
OPA2355DGSA/250G4-ND
Video Amps and Modules OPA2355DGSA/250G4-ND
Video Amp, 2 Voltage Feedback 10-VSSOP

Video Amp, 2 Voltage Feedback 10-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250G4 - 1084704-OPA2355DGSA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250G4
1084704-OPA2355DGSA/250G4
Linear - Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250G4 1084704-OPA2355DGSA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1084704-OPA2355DGSA/ 250G4 Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Slew Rate: 360 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084704-OPA2355DGSA/250G4
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Slew Rate: 360 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2355DGSA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2355DGSA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2355DGSA/250G4
IC AMP VOLTAGE FEEDBACK 10VSSOP

IC AMP VOLTAGE FEEDBACK 10VSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2355DGSA/250G4
High Speed Operational Amplifiers OPA2355DGSA/250G4
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
OPA2355DGSA/250G4
Linear - Amplifiers - Video Amps and Modules OPA2355DGSA/250G4
IC AMP VOLTAGE FEEDBACK 10VSSOP

IC AMP VOLTAGE FEEDBACK 10VSSOP

Supplier's Site Datasheet
Video Amps and Modules - OPA2355DGSA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA2355DGSA/250G4
Video Amps and Modules OPA2355DGSA/250G4
Video Amp 2 Voltage Feedback 10-VSSOP

Video Amp 2 Voltage Feedback 10-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips
Product Number OPA2355DGSA/250G4 737-OPA2355DGSA/250G4 OPA2355DGSA/250G4-ND 1084704-OPA2355DGSA/250G4 OPA2355DGSA/250G4 OPA2355DGSA/250G4 OPA2355DGSA/250G4 OPA2355DGSA/250G4
Product Name OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown Dual 200MHz 360V 5.5V Operational Amplifier IC Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250G4 Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts 2.5 to 5.5 volts
VOS 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data