Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85
170MHz Audio Op Amp, 1-Ch, SOT-23-5, 1.35-16V Product overview: SN10501DBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 170MHz, 16V, SOT-23, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501DBVR can be used for catalog matching and distributor lookup.
Video Amp, 1 Voltage Feedback SOT-23-5
Video Amplifier, 1 Channel(s), 1 Func, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 1098696-SN10501DBVR
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Slew Rate: 900 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 14mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC AMP VOLTAGE FEEDBACK SOT23-5
IC AMP VOLTAGE FEEDBACK SOT23-5
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
Video Amp 1 Voltage Feedback SOT-23-5
IC AMP VOLTAGE FEEDBACK SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SN10501DBVR | 737-SN10501DBVR | 296-SN10501DBVRTR-ND | SN10501DBVR | 1098696-SN10501DBVR | SN10501DBVR | SN10501DBVR | SN10501DBVR | SN10501DBVR | SN10501DBVR |
| Product Name | SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | 170MHz 16V SOT-23 Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DBVR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | High Speed Operational Amplifiers | Video Amps and Modules | Video Amps and Modules | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||||||
| VOS | 30 millivolts | |||||||||
| Quiescent Current (IQ) | 22000 microamps |