Enhanced Product Fixed-Point Digital Signal Processor 144-LQFP -55 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1250864-SM320VC5507P
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 48MHz, CMOS, PQFP144
DSP Fixed-Point 200MHz 400MIPS 144-Pin LQFP SMT Product overview: SM320VC5507PGESEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320VC5507PGESE
IC DSP 16BIT DGTL 144-LQFP
IC DSP 16BIT DGTL 144-LQFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | SM320VC5507PGESEP | 1250864-SM320VC5507PGESEP | SM320VC5507PGESEP | 698-SM320VC5507PGESEP | 296-25195-ND | SM320VC5507PGESEP |
| Product Name | SM320VC5507-EP Enhanced Product Fixed-Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - SM320VC5507PGESEP | 200MHz Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.6V | 3.3V | ||||
| Clock Speed | 108 to 200 MHz | 200 MHz | 200 MHz | |||
| MMACS | 400 | |||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| DMA Channels | 6 |