Texas Instruments SM320C6711D-EP Enhanced Product Floating-Point Dsps SM32C6711DGDPI20EP

Description
Enhanced Product Floating-Point Dsps 272-BGA -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Floating-Point Dsps 272-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Dallas, TX, United States
SM320C6711D-EP Enhanced Product Floating-Point Dsps
SM32C6711DGDPI20EP
SM320C6711D-EP Enhanced Product Floating-Point Dsps SM32C6711DGDPI20EP
Enhanced Product Floating-Point Dsps 272-BGA -40 to 85

Enhanced Product Floating-Point Dsps 272-BGA -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-22233-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22233-ND
DSP (Digital Signal Processors) 296-22233-ND
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - SM32C6711DGDPI20EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6711DGDPI20EP
DSP (Digital Signal Processors) SM32C6711DGDPI20EP
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - SM32C6711DGDPI20EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM32C6711DGDPI20EP
Embedded - DSP (Digital Signal Processors) SM32C6711DGDPI20EP
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM32C6711DGDPI20EP 296-22233-ND SM32C6711DGDPI20EP SM32C6711DGDPI20EP
Product Name SM320C6711D-EP Enhanced Product Floating-Point Dsps DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.2V; 3.3V
Clock Speed 167 to 250 MHz 200 MHz 200 MHz 200 MHz
MMACS 400
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
SMJ320C40KGDC Floating-Point Digital Signal Processors, Military Known Good Die - 5962-9466902Q9D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 1.25 MHz
MIPS 20 to 25
View Details
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers