Digital Media Processor with ARM Cortex-A8 and TMS320C64x+ DSP cores, featuring a 423-pin FCCSP package with 0.65 mm ball pitch, operating from 0 to 90°C.
Digital Media Processor 423-FCBGA 0 to 90
IC DGTL MEDIA PROCESSOR 423FCBGA
Digital Media Processor 423-FCBGA 0 to 0 Product overview: DM3725CUS100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3725CUS100 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772741-DM3725CUS100
Series: TMS320DM37x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.80V
Package: 423-LFBGA, FCBGA
Mounting: SMD
Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3725
Categories: Integrated Circuits (ICs)
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): DM3725CBC100; DM3725CBP100; DM3725CUS;
Introduction Date: August 01, 2010
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSOR 423FCBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DM3725CUS100 | 296-42770-ND | 698-DM3725CUS100 | 772741-DM3725CUS100 | DM3725CUS100 |
| Product Name | DM3725 Digital Media Processor | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CUS100 | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V | 1.8V; 1.10V | 1.8V | 1.10V | |
| Features | Flash Memory | ||||
| Package Type | Other; FCBGA,POP-FCBGA | Other; 423-LFBGA, FCBGA | Other; FCBGA | BGA; Other; 423-LFBGA, FCBGA | |
| Clock Speed | 660 to 800 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| MIPS | 2000 |