Texas Instruments PCM2904 Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) PCM2904DB

Description
Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) 28-SSOP -25 to 85
Request a Quote Datasheet
Description
Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) 28-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM2904 Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) - PCM2904DB - Texas Instruments
Dallas, TX, United States
PCM2904 Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current)
PCM2904DB
PCM2904 Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) PCM2904DB
Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) 28-SSOP -25 to 85

Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) 28-SSOP -25 to 85

Buy Now Datasheet
CODECS - 296-13478-5-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b USB 28-SSOP

Stereo Audio Interface 16 b USB 28-SSOP

Buy Now Datasheet
Interface - Interface - CODECs - PCM2904DB - 061325-PCM2904DB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM2904DB
061325-PCM2904DB
Interface - Interface - CODECs - PCM2904DB 061325-PCM2904DB
Manufacturer: Texas Instruments Win Source Part Number: 061325-PCM2904DB Packaging: Tube/Rail Type: Stereo Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs (db) Typ: 89 / 93 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 4.35 V to 5.25 V Digital Supply Voltage: 4.35 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061325-PCM2904DB
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 4.35 V to 5.25 V
Digital Supply Voltage: 4.35 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - PCM2904DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b USB 28-SSOP

Stereo Audio Interface 16 b USB 28-SSOP

Buy Now Datasheet
IC STEREO AUD CODEC W/USB 28SSOP

IC STEREO AUD CODEC W/USB 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio D/A Converter ICs
PCM2904DB
Audio D/A Converter ICs PCM2904DB
Audio D/A Converter ICs Ster Codec w/USB Ifc Sngl-end I/O

Audio D/A Converter ICs Ster Codec w/USB Ifc Sngl-end I/O

Buy Now Datasheet
Interface - CODECs - PCM2904DB - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM2904DB
Interface - CODECs PCM2904DB
IC STEREO AUD CODEC W/USB 28SSOP

IC STEREO AUD CODEC W/USB 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM2904DB 296-13478-5-ND 061325-PCM2904DB PCM2904DB PCM2904DB PCM2904DB PCM2904DB
Product Name PCM2904 Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) CODECS Interface - Interface - CODECs - PCM2904DB CODECS CODECS Audio D/A Converter ICs Interface - CODECs
Technology USB USB USB
Device Type Codec Codec Sensor Interface Codec Stereo Audio Sensor Interface; Codec
Features RoHS RoHS RoHS
Pd 280 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details