Texas Instruments TLV320AIC11 Low-Power Mono Voice Band CODEC TLV320AIC11IPFB

Description
Low-Power Mono Voice Band CODEC 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Low-Power Mono Voice Band CODEC 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC11 Low-Power Mono Voice Band CODEC - TLV320AIC11IPFB - Texas Instruments
Dallas, TX, United States
TLV320AIC11 Low-Power Mono Voice Band CODEC
TLV320AIC11IPFB
TLV320AIC11 Low-Power Mono Voice Band CODEC TLV320AIC11IPFB
Low-Power Mono Voice Band CODEC 48-TQFP -40 to 85

Low-Power Mono Voice Band CODEC 48-TQFP -40 to 85

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC11IPFB - 055154-TLV320AIC11IPFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC11IPFB
055154-TLV320AIC11IPFB
Interface - Interface - CODECs - TLV320AIC11IPFB 055154-TLV320AIC11IPFB
Manufacturer: Texas Instruments Win Source Part Number: 055154-TLV320AIC11IP FB Packaging: Tray Type: General Purpose Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 87 Dynamic Range, ADCs / DACs (db) Typ: 84 / 85 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055154-TLV320AIC11IPFB
Packaging: Tray
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 87
Dynamic Range, ADCs / DACs (db) Typ: 84 / 85
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
716-TLV320AIC11IPFB
Low-Power Interface Transceiver IC 716-TLV320AIC11IPFB
Low-Power Mono Voice Band CODEC 48-TQFP -40 to 85 Product overview: TLV320AIC11IPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC11IPFB can be used for catalog matching and distributor lookup.

Low-Power Mono Voice Band CODEC 48-TQFP -40 to 85 Product overview: TLV320AIC11IPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC11IPFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-10703-ND - DigiKey
Thief River Falls, MN, United States
General Purpose Interface 16 b Serial 48-TQFP (7x7)

General Purpose Interface 16 b Serial 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC11IPFB
Interface - CODECs TLV320AIC11IPFB
Interface - CODECs Gen Purp Lo-I/O Vltg 16-Bit 22-KSPS DSP

Interface - CODECs Gen Purp Lo-I/O Vltg 16-Bit 22-KSPS DSP

Buy Now Datasheet
CODECS - TLV320AIC11IPFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
General Purpose Interface 16 b Serial 48-TQFP (7x7)

General Purpose Interface 16 b Serial 48-TQFP (7x7)

Buy Now
Interface - CODECs - TLV320AIC11IPFB - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC11IPFB
Interface - CODECs TLV320AIC11IPFB
IC CODEC 16 BIT 48TQFP

IC CODEC 16 BIT 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC11IPFB 055154-TLV320AIC11IPFB 716-TLV320AIC11IPFB 296-10703-ND TLV320AIC11IPFB TLV320AIC11IPFB TLV320AIC11IPFB
Product Name TLV320AIC11 Low-Power Mono Voice Band CODEC Interface - Interface - CODECs - TLV320AIC11IPFB Low-Power Interface Transceiver IC CODECS Interface - CODECs CODECS Interface - CODECs
Device Type Codec Sensor Interface Transceiver Codec Codec Sensor Interface; Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 48-TQFP (7x7) TQFP TQFP; 48-TQFP TQFP-48 QFP; TQFP; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Specialized - 32P4103S-GE - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers