Stereo Audio Codec With Embedded miniDSP 32-VQFN
32-bit Stereo Audio Codec, miniDSP, 192KS/s, 93dB SNR, I2C/SPI/I2S Product overview: PCM3070IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3070IRHBT can be used for catalog matching and distributor lookup.
Stereo Audio Interface 32 b I²C, Serial, SPI™ 32-VQFN (5x5)
Stereo Audio Interface 32 b I²C, Serial, SPI™ 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 026584-PCM3070IRHBT
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 1.8 V to 3.6 V
Digital Supply Voltage: 1.1 V to 3.6 V
Alternative Parts (Cross-Reference): TAS3004PFBG4; TAS3004PFBRG4; PCM3070IRHBR; PCM3070IRHBT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Interface - CODECs Stereo Audio Codec
Stereo Audio Interface 32 b I²C, Serial, SPI™ 32-VQFN (5x5)
IC STEREO AUD CODEC 32BIT 32QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3070IRHBT | 716-PCM3070IRHBT | 296-28298-2-ND | 026584-PCM3070IRHBT | PCM3070IRHBT | PCM3070IRHBT | PCM3070IRHBT |
| Product Name | PCM3070 Stereo Audio Codec With Embedded miniDSP | 32-bit Interface Transceiver IC | CODECS | Interface - Interface - CODECs - PCM3070IRHBT | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | VQFN | VQFN | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | VQFN-32 | 32-VFQFN Exposed Pad | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |