Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier 48-VQFN -40 to 85
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 055162-TLV320AIC28IR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC STEREO AUDIO CODEC LP 48-VQFN
Interface - CODECs Lo-Pwr Stereo Codec
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC28IRGZ | 296-16847-5-ND | 055162-TLV320AIC28IRGZ | TLV320AIC28IRGZ | TLV320AIC28IRGZ | TLV320AIC28IRGZ |
| Product Name | TLV320AIC28 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier | CODECS | Interface - Interface - CODECs - TLV320AIC28IRGZ | CODECS | Interface - CODECs | CODECS |
| Device Type | TLV320AIC28 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier | Codec | Sensor Interface | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | VQFN-48 | 48-VFQFN Exposed Pad |