Stereo Audio Codec With Embedded miniDSP 32-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 061328-PCM3070IRHBR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 1.8 V to 3.6 V
Digital Supply Voltage: 1.1 V to 3.6 V
Alternative Parts (Cross-Reference): TAS3004PFBG4; TAS3004PFBRG4; PCM3070IRHBR; PCM3070IRHBT;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R Product overview: PCM3070IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3070IRHBR can be used for catalog matching and distributor lookup.
Stereo Audio Interface 32 b I²C, Serial, SPI™ 32-VQFN (5x5)
PCM3070 Stereo Audio Codec With Embedded miniDSP
Stereo Audio Interface 32 b I²C, Serial, SPI™ 32-VQFN (5x5)
IC STEREO AUD CODEC 32BIT 32QFN
Interface - CODECs Stereo Audio Codec
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3070IRHBR | 061328-PCM3070IRHBR | 716-PCM3070IRHBR | PCM3070IRHBR-ND | PCM3070IRHBR | PCM3070IRHBR | PCM3070IRHBR | PCM3070IRHBR |
| Product Name | PCM3070 Stereo Audio Codec With Embedded miniDSP | Interface - Interface - CODECs - PCM3070IRHBR | VQFN Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs | |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | VQFN | 32-VQFN (5x5) | VQFN EP | 32-VFQFN Exposed Pad | VQFN32 | 32-VFQFN Exposed Pad | VQFN-32 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |