24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA 32-VQFN -40 to 85
Stereo Audio Interface 24 b Serial 32-VQFN (6.2x5.2)
24-bit Stereo Audio Codec with Mic amp, Bias, MUX and PGA 32-VQFN -40 to 85 Product overview: PCM3052ARTFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3052ARTFR can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1236458-PCM3052ARTFR
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
PCM3052A 24-bit Stereo Audio Codec with Mic amp, Bias, MUX and PGA
IC STEREO AUD CODEC 24BIT 32VQFN
Stereo Audio Interface 24 b Serial 32-VQFN (6.2x5.2)
Interface - CODECs 24B Stereo Audo Codec
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3052ARTFR | PCM3052ARTFR-ND | 716-PCM3052ARTFR | 1236458-PCM3052ARTFR | PCM3052ARTFR | PCM3052ARTFR | PCM3052ARTFR | PCM3052ARTFR |
| Product Name | PCM3052A 24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA | CODECS | VQFN Interface Transceiver IC | Interface - Interface - CODECs - PCM3052ARTFR | Interface - CODECs | CODECS | Interface - CODECs | |
| Device Type | Codec | Codec | Transceiver | Codec | Sensor Interface; Codec | Codec | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Technology | Serial | Serial | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |