Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input 25-DSBGA -40 to 85
Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input 25-DSBGA -40 to 85 Product overview: TLV320AIC3253IYZKT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3253IYZ
Stereo Audio Interface 32 b I²C, Serial, SPI™ 25-DSBGA
Stereo Audio Interface 32 b I²C, Serial, SPI™ 25-DSBGA
IC STEREO AUD CODEC ADJ 25DSBGA
IC STEREO AUD CODEC ADJ 25DSBGA
Stereo Audio Interface 32 b I²C, Serial, SPI™ 25-DSBGA
Interface - CODECs Ultra Low Pwr Stereo Audio Codec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3253IYZKT | 716-TLV320AIC3253IYZKT | 296-TLV320AIC3253IYZKTCT-ND | TLV320AIC3253IYZKT | TLV320AIC3253IYZKT | TLV320AIC3253IYZKT | TLV320AIC3253IYZKT |
| Product Name | TLV320AIC3253 Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input | Low-Power Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio | Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,VQFN | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA | BGA; 25-UFBGA, DSBGA | DSBGA-25 | ||
| Features | RoHS | RoHS | RoHS |