Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 123102-PCM3006T/2K
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 93
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Stereo Audio Interface 16 b Serial 24-SSOP
16b Stereo CODEC, 48kS/s, 89dB SNR, 3.3V, SSOP Product overview: PCM3006T/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3006T/2K can be used for catalog matching and distributor lookup.
IC STEREO AUD CODEC 16BIT 24SSOP
Stereo Audio Interface 16 b Serial 24-SSOP
IC STEREO AUD CODEC 16BIT 24SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3006T/2K | 123102-PCM3006T/2K | 296-21639-2-ND | 716-PCM3006T/2K | PCM3006T/2K | PCM3006T/2K | PCM3006T/2K |
| Product Name | PCM3006 Low-Power Stereo CODEC with line-out (H/W Control) | Interface - Interface - CODECs - PCM3006T/2K | CODECS | 3.3V SSOP Interface Transceiver IC | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Stereo Audio | Codec | Sensor Interface; Codec |
| Features | RoHS | RoHS | RoHS | ||||
| Package Type | SSOP | SOP; SSOP; 24-SSOP | "24-LSSOP (0.24"", 6.00mm Width)" | SSOP | SSOP; 24-LSSOP (0.24", 6.00mm Width) | SOP; SSOP; 24-LSSOP (0.24\", 6.00mm Width) |