Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out 28-SSOP -25 to 85
PCM2902C STEREO AUDIO CODEC WITH Product overview: PCM2902CDB from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2902CDB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1025779-PCM2902CDB
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Stereo Audio
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Data Interface: USB
Voltage - Supply, Analog: 3.1V ~ 3.5V
Voltage - Supply, Digital: 3.1V ~ 3.5V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): PCM1798DB; PCM1796DB; PCM2900CDB; LTC1854CG#PBF; LTC1854IG#PBF; AD80066KRSZRLPCM2902
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: PCM2902CDB-ND,296-33
Base Product Number: PCM2902
Stereo Audio Interface 16 b USB 28-SSOP
AUDIO CODEC, 16BIT, 48KSPS, SSOP-28; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. of RoHS Compliant: Yes
IC STEREO AUD CODEC W/USB 28SSOP
IC STEREO AUD CODEC W/USB 28SSOP
Stereo Audio Interface 16 b USB 28-SSOP
Audio D/A Converter ICs Stereo Audio Codec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2902CDB | 716-PCM2902CDB | 1025779-PCM2902CDB | 296-33532-5-ND | 28AH4675 | PCM2902CDB | PCM2902CDB | PCM2902CDB | PCM2902CDB |
| Product Name | PCM2902C Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | CODECS | Audio Codec, 16Bit, 48Ksps, Ssop-28; Audio Codec Type Texas Instruments | CODECS | Interface - CODECs | CODECS | Audio D/A Converter ICs |
| Technology | USB | USB | USB | ||||||
| Device Type | Codec | Transceiver | Sensor Interface; Codec | Codec | Codec | Stereo Audio | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Pd | 280 milliwatts |