Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output 32-TQFP -25 to 85
Stereo Audio Interface 16 b USB 32-TQFP (7x7)
Stereo Audio Interface 16 b USB 32-TQFP (7x7)
Stereo Audio Interface 16 b USB 32-TQFP (7x7)
1ADC/2DAC Audio CODEC, USB/Serial, 16-bit, 48kS/s, 92dB SNR, TQFP Product overview: PCM2912APJTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2912APJTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141350-PCM2912APJTR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 92
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Family Name: PCM2912A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-TQFP (7x7)
Analog Supply Voltage: 4.35 V to 5.25 V
Digital Supply Voltage: 4.35 V to 5.25 V
Alternative Parts (Cross-Reference): AD1803JRU-REEL; AD1803JRU; AD1803JRUZREEL;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC STEREO AUD CODEC W/USB 32TQFP
IC STEREO AUD CODEC W/USB 32TQFP
Audio D/A Converter ICs 16B Audio CODEC w/ USB interface
Stereo Audio Interface 16 b USB 32-TQFP (7x7)
USB TQFP-32(7x7) Audio Interface ICs ROHS
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2912APJTR | 296-39145-2-ND | 716-PCM2912APJTR | 141350-PCM2912APJTR | PCM2912APJTR | PCM2912APJTR | PCM2912APJTR | PCM2912APJTR | PCM2912APJTR |
| Product Name | PCM2912A Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output | CODECS | 16-bit Interface Transceiver IC | Interface - Interface - CODECs - PCM2912APJTR | Interface - CODECs | CODECS | Audio D/A Converter ICs | CODECS | Communication Interface Chip/UART/485/232 >> Audio Interface ICs |
| Technology | USB | USB | USB | USB | |||||
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Stereo Audio | Codec | UART | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Pd | 425 milliwatts |