The PCM3001 is a 18-bit stereo audio codec with single-ended analog input and output, packaged in a 28-pin SSOP and operated from a single 5-V supply. It supports sampling rates from 4 kHz to 48 kHz with system clocks of 256fs, 384fs, or 512fs. The ADC achieves a 94 dB SNR and 94 dB dynamic range with a 64-times oversampling digital filter, while the DAC achieves a 98 dB SNR and 97 dB dynamic range with an 8-times oversampling filter. Analog input voltage range is 2.9 Vp-p at 2.1 VDC center, and analog output voltage range is 0.62V CC Vp-p at 0.5V CC center. The device has a 90 dB channel separation and operates from -25°C to 85°C. Unlike the PCM3000, it is pin-programmed for data format and lacks programmable features such as digital de-emphasis or soft mute.
Stereo CODEC with line-out (H/W Control) 28-SSOP
18-Bit Stereo Audio CODEC, 48KS/s, 94dB SNR, 5.5V, SSOP Product overview: PCM3001E/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3001E/2K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 104855-PCM3001E/2K
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 98
Dynamic Range, ADCs / DACs (db) Typ: 94 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 18 b Serial 28-SSOP
Stereo Audio Interface 18 b Serial 28-SSOP
IC CODEC AUDIO 18 BIT 28SSOP
IC CODEC AUDIO 18 BIT 28SSOP
Interface - CODECs SoundPlus Ster Codec 18-bits Ser Intrfc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3001E/2K | 716-PCM3001E/2K | 104855-PCM3001E/2K | PCM3001E/2K-ND | PCM3001E/2K | PCM3001E/2K | PCM3001E/2K | PCM3001E/2K |
| Product Name | PCM3001 Stereo CODEC with line-out (H/W Control) | 5.5V SSOP Interface Transceiver IC | Interface - Interface - CODECs - PCM3001E/2K | CODECS | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |