Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) 28-SSOP -25 to 85
PCM2904 STEREO USB1.1 CODEC WITH Product overview: PCM2904DBR from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2904DBR can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b USB 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 810346-PCM2904DBR
Packaging: Reel
Type: Stereo Audio
Mounting Style: SMD
Data Interface: USB
Voltage - Supply, Analog: 4.35V ~ 5.25V
Voltage - Supply, Digital: 4.35V ~ 5.25V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: PCM2904
Stereo Audio Interface 16 b USB 28-SSOP
Stereo Audio Interface 16 b USB 28-SSOP
Audio D/A Converter ICs Ster Codec w/USB Ifc Sngl-end I/O
PCM2904 STEREO USB1.1 CODEC WITH
IC STEREO AUD CODEC W/USB 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2904DBR | 716-PCM2904DBR | PCM2904DBR-ND | 810346-PCM2904DBR | PCM2904DBR | PCM2904DBR | PCM2904DBR | PCM2904DBR |
| Product Name | PCM2904 Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - PCM2904DBR | CODECS | Audio D/A Converter ICs | CODECS | Interface - CODECs |
| Technology | USB | USB | USB | |||||
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Stereo Audio | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | |||||
| Pd | 280 milliwatts |