The PCM2901 is a stereo USB audio codec with a full-speed USB 1.1 interface, single-ended analog input and output, and no S/PDIF. It operates from a single 3.3 V supply and includes an on-chip clock generator requiring a 12 MHz external crystal. The device features a 16-bit delta-sigma ADC and DAC with sampling rates up to 48 kHz, a 96 dB SNR for DAC playback, and a 89 dB SNR for ADC recording. It supports HID volume and mute control and is packaged in a 28-pin SSOP with dimensions compatible with a 47-piece tube or 2000-piece tape-and-reel format. The operating temperature range is 0°C to 70°C. The part is self-powered and USB-compliant with certified descriptors.
Stereo USB1.1 CODEC with line-out, Self-powered (HID Interface) 28-SSOP 0 to 70
Stereo Audio Interface 16 b USB 28-SSOP
IC STEREO AUD CODEC W/USB 28SSOP
Stereo Audio Interface 16 b USB 28-SSOP
Audio D/A Converter ICs Ster Codec w/USB Ifc & Sngl-end I/O
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2901EG4 | PCM2901EG4-ND | PCM2901EG4 | PCM2901EG4 | PCM2901EG4 |
| Product Name | PCM2901 Stereo USB1.1 CODEC with line-out, Self-powered (HID Interface) | CODECS | Interface - CODECs | CODECS | Audio D/A Converter ICs |
| Technology | USB | USB | USB | ||
| Device Type | Codec | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | ||
| Pd | 178 milliwatts |