Texas Instruments PCM2900 Stereo USB1.1 CODEC with line-out (HID Interface) PCM2900E/2KG4

Description
Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70
Request a Quote
Description
Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM2900 is a stereo USB audio codec with a full-speed USB 1.1 interface, single-ended analog input and output, and no S/PDIF. It features a 16-bit delta-sigma ADC and DAC, operates from a single 5V supply, and supports sampling rates of 8, 11.025, 16, 22.05, 32, 44.1, and 48 kHz for ADC and 32, 44.1, and 48 kHz for DAC. The device includes an on-chip clock generator requiring a single 12-MHz crystal, USB adaptive and asynchronous modes, and HID volume and mute controls. It is packaged in a 28-pin SSOP and operates from 0°C to 70°C. The PCM2900E/2KG4 is a variant of the PCM2900E series with a trailing ordering code, and shares all specifications of the PCM2900E part number as documented.

Datasheet Summary
Powered by GS/AI

The PCM2900 is a stereo USB audio codec with a full-speed USB 1.1 interface, single-ended analog input and output, and no S/PDIF. It features a 16-bit delta-sigma ADC and DAC, operates from a single 5V supply, and supports sampling rates of 8, 11.025, 16, 22.05, 32, 44.1, and 48 kHz for ADC and 32, 44.1, and 48 kHz for DAC. The device includes an on-chip clock generator requiring a single 12-MHz crystal, USB adaptive and asynchronous modes, and HID volume and mute controls. It is packaged in a 28-pin SSOP and operates from 0°C to 70°C. The PCM2900E/2KG4 is a variant of the PCM2900E series with a trailing ordering code, and shares all specifications of the PCM2900E part number as documented.

Suppliers

Company
Product
Description
Supplier Links
PCM2900 Stereo USB1.1 CODEC with line-out (HID Interface) - PCM2900E/2KG4 - Texas Instruments
Dallas, TX, United States
PCM2900 Stereo USB1.1 CODEC with line-out (HID Interface)
PCM2900E/2KG4
PCM2900 Stereo USB1.1 CODEC with line-out (HID Interface) PCM2900E/2KG4
Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70

Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70

Buy Now Datasheet
SSOP Interface Transceiver IC - 716-PCM2900E/2KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
716-PCM2900E/2KG4
SSOP Interface Transceiver IC 716-PCM2900E/2KG4
Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70 Product overview: PCM2900E/2KG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2900E/2KG4 can be used for catalog matching and distributor lookup.

Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70 Product overview: PCM2900E/2KG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2900E/2KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - PCM2900E/2KG4 - 1236436-PCM2900E/2KG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM2900E/2KG4
1236436-PCM2900E/2KG4
Interface - Interface - CODECs - PCM2900E/2KG4 1236436-PCM2900E/2KG4
Manufacturer: Texas Instruments Win Source Part Number: 1236436-PCM2900E/2KG 4 Packaging: Reel - TR Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.25 V Data Interface: USB Voltage - Supply, Digital: 4.35 V ~ 5.25 V Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs (db) Typ: 89 / 93 Family Name: PCM2900 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2900EG4; Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236436-PCM2900E/2KG4
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.25 V
Data Interface: USB
Voltage - Supply, Digital: 4.35 V ~ 5.25 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Family Name: PCM2900
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2900EG4;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - PCM2900E/2KG4-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b USB 28-SSOP

Stereo Audio Interface 16 b USB 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio D/A Converter ICs
PCM2900E/2KG4
Audio D/A Converter ICs PCM2900E/2KG4
Audio D/A Converter ICs Ster Codec w/USB Ifc & Sngl-end I/O

Audio D/A Converter ICs Ster Codec w/USB Ifc & Sngl-end I/O

Buy Now Datasheet
Interface - CODECs - PCM2900E/2KG4 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM2900E/2KG4
Interface - CODECs PCM2900E/2KG4
IC STEREO AUD CODEC W/USB 28SSOP

IC STEREO AUD CODEC W/USB 28SSOP

Supplier's Site Datasheet
CODECS - PCM2900E/2KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b USB 28-SSOP

Stereo Audio Interface 16 b USB 28-SSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM2900E/2KG4 716-PCM2900E/2KG4 1236436-PCM2900E/2KG4 PCM2900E/2KG4-ND PCM2900E/2KG4 PCM2900E/2KG4 PCM2900E/2KG4
Product Name PCM2900 Stereo USB1.1 CODEC with line-out (HID Interface) SSOP Interface Transceiver IC Interface - Interface - CODECs - PCM2900E/2KG4 CODECS Audio D/A Converter ICs Interface - CODECs CODECS
Technology USB USB USB
Device Type Codec Transceiver Sensor Interface Codec Sensor Interface; Codec Codec
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 - 1028540-CD74HCT4067QM96Q1 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 24-SOIC
View Details
3 suppliers