Texas Instruments PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050ZHK

Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging - PCI2050ZHK - Texas Instruments
Dallas, TX, United States
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging
PCI2050ZHK
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050ZHK
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70

32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70

Buy Now Datasheet
 - PCI2050ZHK - Rochester Electronics
Newburyport, MA, United States
PCI Bus Controller, PBGA209

PCI Bus Controller, PBGA209

Supplier's Site Datasheet
Interface - Interface - Specialized - PCI2050ZHK - 791560-PCI2050ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI2050ZHK
791560-PCI2050ZHK
Interface - Interface - Specialized - PCI2050ZHK 791560-PCI2050ZHK
Manufacturer: Texas Instruments Win Source Part Number: 791560-PCI2050ZHK Packaging: Tray Package: 209-LFBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: PCI Family Name: PCI2050ZHK Categories: Integrated Circuits (ICs) Manufacturer Package: 209-BGA MICROSTAR (16x16) Alternative Parts (Cross-Reference): SB21150BC; PCI2050GHK; PCI2050PDV; PCI2050BZHK; Introduction Date: August 24, 2004 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791560-PCI2050ZHK
Packaging: Tray
Package: 209-LFBGA
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: PCI
Family Name: PCI2050ZHK
Categories: Integrated Circuits (ICs)
Manufacturer Package: 209-BGA MICROSTAR (16x16)
Alternative Parts (Cross-Reference): SB21150BC; PCI2050GHK; PCI2050PDV; PCI2050BZHK;
Introduction Date: August 24, 2004
ECCN: EAR99
Country of Origin: Japan, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - PCI2050ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI2050ZHK
Specialized PCI2050ZHK
PCI-to-PCI Bridge Interface 209-BGA Microstar Junior (16x16)

PCI-to-PCI Bridge Interface 209-BGA Microstar Junior (16x16)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI2050ZHK
Integrated Circuits (ICs) - Interface - Specialized PCI2050ZHK
IC INTERFACE SPECIALIZED 209BGA

IC INTERFACE SPECIALIZED 209BGA

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2050ZHK PCI2050ZHK 791560-PCI2050ZHK PCI2050ZHK PCI2050ZHK
Product Name PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging Interface - Interface - Specialized - PCI2050ZHK Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology PCI PCI PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4053BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details