Texas Instruments PCI2060 Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master PCI2060GHK

Description
Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2060 Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master - PCI2060GHK - Texas Instruments
Dallas, TX, United States
PCI2060 Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master
PCI2060GHK
PCI2060 Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master PCI2060GHK
Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR 0 to 70

Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Interface - Interface - Specialized - PCI2060GHK - 1236296-PCI2060GHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI2060GHK
1236296-PCI2060GHK
Interface - Interface - Specialized - PCI2060GHK 1236296-PCI2060GHK
Manufacturer: Texas Instruments Win Source Part Number: 1236296-PCI2060GHK Packaging: Tray Package: 257-LFBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: PCI Family Name: PCI2060 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 257-BGA MICROSTAR (16x16) Alternative Parts (Cross-Reference): PI7C8148BNJE; PI7C8148BNJ; TSI350-66CQY; Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236296-PCI2060GHK
Packaging: Tray
Package: 257-LFBGA
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: PCI
Family Name: PCI2060
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 257-BGA MICROSTAR (16x16)
Alternative Parts (Cross-Reference): PI7C8148BNJE; PI7C8148BNJ; TSI350-66CQY;
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCI2060GHK - Rochester Electronics
Newburyport, MA, United States
PCI Bus Controller, PBGA257

PCI Bus Controller, PBGA257

Supplier's Site Datasheet
Specialized - PCI2060GHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI2060GHK
Specialized PCI2060GHK
PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)

PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI2060GHK
Integrated Circuits (ICs) - Interface - Specialized PCI2060GHK
IC INTERFACE SPECIALIZED 257BGA

IC INTERFACE SPECIALIZED 257BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2060GHK 1236296-PCI2060GHK PCI2060GHK PCI2060GHK PCI2060GHK
Product Name PCI2060 Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master Interface - Interface - Specialized - PCI2060GHK Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology PCI PCI PCI; PCI
Device Type PCI Bridge PCI Bridge; Sensor Interface Line / Bus Controller; PCI Bridge Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244M96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
CD54HCT244 High Speed CMOS Logic Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54HCT244F3A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers