The PCI2050BZHK is a PCI-to-PCI bridge from Texas Instruments designed to facilitate communication between multiple PCI buses. It operates with 3.3V power supply and is tolerant to 5V I/O levels, making it versatile for various applications. The device supports a temperature range of 0¬8C to 70¬8C and is packaged in a 257-ball BGA format, which is suitable for high-density applications. Key features include support for 66-MHz operation, write combining, and advanced bus arbitration mechanisms. The PCI2050BZHK also includes capabilities for system error handling, parity error reporting, and power management, ensuring reliable operation in complex systems. Its design supports CompactPCI hot-swap functionality, making it suitable for applications requiring high availability. This bridge is ideal for engineers looking to expand PCI connectivity in their designs.
PCI-to-PCI Bridge 257-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 061269-PCI2050BZHK
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 257-BGA MICROSTAR (16x16)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 257BGA
PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
IC INTERFACE SPECIALIZED 257BGA
PCI Interface IC PCI-TO-PCI BRIDGE
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2050BZHK | 061269-PCI2050BZHK | PCI2050BZHK | PCI2050BZHK | PCI2050BZHK | PCI2050BZHK |
| Product Name | PCI2050B PCI-to-PCI Bridge | Interface - Interface - Specialized - PCI2050BZHK | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | PCI Interface IC |
| Technology | PCI | PCI; PCI | PCI | |||
| Device Type | PCI Bridge | PCI Bridge | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS |