Texas Instruments OPA380 High Speed Precision Transimpedance Amplifier OPA380AID

Description
High Speed Precision Transimpedance Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
High Speed Precision Transimpedance Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA380 High Speed Precision Transimpedance Amplifier - OPA380AID - Texas Instruments
Dallas, TX, United States
OPA380 High Speed Precision Transimpedance Amplifier
OPA380AID
OPA380 High Speed Precision Transimpedance Amplifier OPA380AID
High Speed Precision Transimpedance Amplifier 8-SOIC -40 to 125

High Speed Precision Transimpedance Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore
90MHz 80V 5.5V SOIC Operational Amplifier IC
687-OPA380AID
90MHz 80V 5.5V SOIC Operational Amplifier IC 687-OPA380AID
Transimpedance Amp, 90MHz GBW, 80V/µs SR, 5.5V, 1-Ch, SOIC Product overview: OPA380AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 80V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHz, 80V, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA380AID can be used for catalog matching and distributor lookup.

Transimpedance Amp, 90MHz GBW, 80V/µs SR, 5.5V, 1-Ch, SOIC Product overview: OPA380AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 80V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHz, 80V, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA380AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transimpedance Amplifiers - 6612498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transimpedance Amplifiers
6612498
Transimpedance Amplifiers 6612498
SP Amp Transimpedance Amp Single 5.5V

SP Amp Transimpedance Amp Single 5.5V

Supplier's Site
Transimpedance Amplifiers - 6612498P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transimpedance Amplifiers
6612498P
Transimpedance Amplifiers 6612498P
SP Amp Transimpedance Amp Single 5.5V

SP Amp Transimpedance Amp Single 5.5V

Supplier's Site
Transimpedance Amplifiers - 9223274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transimpedance Amplifiers
9223274
Transimpedance Amplifiers 9223274
SP Amp Transimpedance Amp Single 5.5V

SP Amp Transimpedance Amp Single 5.5V

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA380AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA380AID
Instrumentation, OP Amps, Buffer Amps OPA380AID
IC TRANSIMPEDANCE 1 CIRC 8SOIC

IC TRANSIMPEDANCE 1 CIRC 8SOIC

Supplier's Site Datasheet
 - OPA380AID - Rochester Electronics
Newburyport, MA, United States
Telecom Circuit, 1-Func, PDSO8

Telecom Circuit, 1-Func, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16859-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16859-5-ND
Instrumentation, Op Amps, Buffer Amps 296-16859-5-ND
Transimpedance Amplifier 1 Circuit 8-SOIC

Transimpedance Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA380AID - 1233715-OPA380AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA380AID
1233715-OPA380AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA380AID 1233715-OPA380AID
Manufacturer: Texas Instruments Win Source Part Number: 1233715-OPA380AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233715-OPA380AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA380AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA380AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA380AID
IC TRANSIMPEDANCE 1 CIRC 8SOIC

IC TRANSIMPEDANCE 1 CIRC 8SOIC

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - OPA380AID - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA380AID
Operational Amplifier/Comparator >> Operational Amplifier OPA380AID
3pA Single 90MHz 4uV SOIC-8 Operational Amplifier ROHS

3pA Single 90MHz 4uV SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA380AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA380AID
Instrumentation, OP Amps, Buffer Amps OPA380AID
Transimpedance Amplifier 1 Circuit 8-SOIC

Transimpedance Amplifier 1 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA380AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA380AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA380AID
IC TRANSIMPEDANCE 1 CIRC 8SOIC

IC TRANSIMPEDANCE 1 CIRC 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transimpedance Amplifiers
OPA380AID
Transimpedance Amplifiers OPA380AID
Transimpedance Amplifiers High Speed Precision Transimpedance

Transimpedance Amplifiers High Speed Precision Transimpedance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Transimpedance Amplifiers Operational Amplifiers Transimpedance Amplifiers Transimpedance Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA380AID 687-OPA380AID 6612498 6612498P OPA380AID OPA380AID 296-16859-5-ND 1233715-OPA380AID OPA380AID OPA380AID OPA380AID OPA380AID OPA380AID
Product Name OPA380 High Speed Precision Transimpedance Amplifier 90MHz 80V 5.5V SOIC Operational Amplifier IC Transimpedance Amplifiers Transimpedance Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA380AID Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Transimpedance Amplifiers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 3 to 5 volts 2.7 volts 2.7 volts 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC,VSSOP Rail/Tube SOIC; Soic Surface Mount SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers