Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 117831-OPA3692IDBQR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Slew Rate: 2000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 15.3mA
Channel Output Current: 190mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Video Amp, 3 Buffer 16-SSOP
Buffer Amplifier, 3 Func, BIPolar, PDSO16
Triple 280MHz Buffer Amplifier, 2000V/µs Slew Rate, 12V, SSOP Product overview: OPA3692IDBQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 2000V, 12V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 2000V, 12V, SSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3692IDBQR can be used for catalog matching and distributor lookup.
Video Amplifiers Trpl Wideband Fix- Gain Video Buffer
IC AMP BUFFER 16SSOP
IC AMP BUFFER 16SSOP
IC AMP BUFFER 16SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | OPA3692IDBQR | 117831-OPA3692IDBQR | OPA3692IDBQR-ND | OPA3692IDBQR | 737-OPA3692IDBQR | OPA3692IDBQR | OPA3692IDBQR | OPA3692IDBQR | OPA3692IDBQR | OPA3692IDBQR |
| Product Name | OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQR | Video Amps and Modules | 280MHz 2000V 12V SSOP Operational Amplifier IC | Video Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Slew Rate | 2100 V/µs | 2000 V/µs | 2000 V/µs | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | |||||||
| Input Voltage Noise (Vn) | 1.7 nV/rt.Hz |