Dual, Low Power, High-Speed , Fixed Gain Operational Amplifier 8-SOIC -40 to 85
Video Amp, 2 Voltage Feedback 8-SOIC
Dual Op Amp, 250MHz GBW, 320V/µs Slew Rate, 8-SOIC Product overview: OPA2832ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 320V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 320V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA2832ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 7500uV Offset-Max, 250MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 060875-OPA2832ID
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Slew Rate: 300 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 8.5mA
Channel Output Current: 82mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Video Amp 2 Voltage Feedback 8-SOIC
High Speed Operational Amplifiers Dual Lo-Pwr Hi-Spd Fixed Gain
IC AMP VOLTAGE FEEDBACK 8SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | OPA2832ID | 296-18002-5-ND | 737-OPA2832ID | OPA2832ID | 060875-OPA2832ID | OPA2832ID | OPA2832ID | OPA2832ID | OPA2832ID |
| Product Name | OPA2832 Dual, Low Power, High-Speed , Fixed Gain Operational Amplifier | Video Amps and Modules | Dual 250MHz 320V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - OPA2832ID | Video Amps and Modules | High Speed Operational Amplifiers | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 11 volts | 2.8 to 11 volts | 3 to 11 volts | ||||||
| VOS | 6 millivolts | ||||||||
| Quiescent Current (IQ) | 3900 microamps |