11.35Gbps Differential Modulator Driver with Output Waveform Shaping 16-QFN -40 to 100
Laser Driver IC 11.35Gbps 1 Channel 2.97V ~ 3.63V 16-VQFN (3x3)
IC LASER DRV 11.35GB 3.63V 16QFN
Laser Drivers 11.35Gbps Diff Modulator Drvr
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ONET1151MRGTR | ONET1151MRGTR-ND | ONET1151MRGTR | ONET1151MRGTR |
| Product Name | ONET1151M 11.35Gbps Differential Modulator Driver with Output Waveform Shaping | Laser Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers | Laser Drivers |
| Device Type | ONET1151M 11.35Gbps Differential Modulator Driver with Output Waveform Shaping | Laser Driver | Laser Driver | Laser Driver |
| Features | RoHS | RoHS | ||
| Supply Voltage | 3.3V | Other; 2.97V ~ 3.63V | ||
| Data Rate | 1.14E7 kbps | 1.14E7 kbps |