Texas Instruments ONET1101L 11.3 Gbps Laser Diode Driver ONET1101LRGER

Description
11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100
Request a Quote Datasheet
Description
11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONET1101L 11.3 Gbps Laser Diode Driver - ONET1101LRGER - Texas Instruments
Dallas, TX, United States
ONET1101L 11.3 Gbps Laser Diode Driver
ONET1101LRGER
ONET1101L 11.3 Gbps Laser Diode Driver ONET1101LRGER
11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100

11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100

Buy Now Datasheet
Laser Drivers - 296-49249-2-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-49249-2-ND
Laser Drivers 296-49249-2-ND
Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Buy Now Datasheet
Laser Drivers - 296-49249-1-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-49249-1-ND
Laser Drivers 296-49249-1-ND
Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - ONET1101LRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
ONET1101LRGER
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers ONET1101LRGER
IC LASER DRV 11.3GB 3.63V 24VQFN

IC LASER DRV 11.3GB 3.63V 24VQFN

Supplier's Site
Laser Driver - ONET1101LRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Laser Driver
ONET1101LRGER
Laser Driver ONET1101LRGER
Laser Driver 11.3Gbps Laser Diode Driver

Laser Driver 11.3Gbps Laser Diode Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ONET1101LRGER 296-49249-2-ND ONET1101LRGER ONET1101LRGER
Product Name ONET1101L 11.3 Gbps Laser Diode Driver Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Laser Driver
Device Type Laser Driver Laser Driver Laser Driver Laser Driver
Features RoHS RoHS
Supply Voltage 3.3V Other; 2.97V ~ 3.63V Other 3V; 3.3V; 3.6V; Other; 2.97 V to 3.63 V
Data Rate 1.13E7 kbps 1.13E7 kbps 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details