Dual Precision Timer 14-SO 0 to 70
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SO
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SO
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SO
Dual precision timer 14-SO 0 to 70 Product overview: NE556NSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE556NSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 123779-NE556NSR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC OSC TIMER DUAL 100KHZ 14SO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | NE556NSR | 296-13104-6-ND | 689-NE556NSR | 123779-NE556NSR | NE556NSR |
| Product Name | NE556 Dual Precision Timer | Programmable Timers and Oscillators | Dual Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556NSR | Programmable Timers and Oscillators |
| Package Type | PDIP,SO,SOIC,SSOP | Surface Mount; SOIC; "14-SOIC (0.209"", 5.30mm Width)" | Tape and Reel | Surface Mount; 14-SOP | Surface Mount; Surface Mount |