RTC IC with 242x8 NVSRAM Alarm Wake-up 24-SSOP 0 to 70
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO24
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 081298-BQ3285ESS
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Mounting: SMD (SMT)
Memory Size: 242B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 4 V
Current - Timekeeping (Max): 300μA @ 5V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154"", 3.90mm Width)"
RTC, VOLATILE
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154", 3.90mm Width)
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154", 3.90mm Width)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ3285ESS | BQ3285ESS | 081298-BQ3285ESS | 296-2597-5-ND | BQ3285ESS | BQ3285ESS |
| Product Name | BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up | Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285ESS | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | PDIP,SOIC,SSOP | SOP; SSOP | Surface Mount; 24-SSOP/QSOP | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SSOP | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |