Texas Instruments TLC555 Low Power Timer TLC555CPSR

Description
Low Power Timer 8-SO 0 to 70
Request a Quote Datasheet
Description
Low Power Timer 8-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC555 Low Power Timer - TLC555CPSR - Texas Instruments
Dallas, TX, United States
TLC555 Low Power Timer
TLC555CPSR
TLC555 Low Power Timer TLC555CPSR
Low Power Timer 8-SO 0 to 70

Low Power Timer 8-SO 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPSR
032690-TLC555CPSR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPSR 032690-TLC555CPSR
Manufacturer: Texas Instruments Win Source Part Number: 032690-TLC555CPSR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032690-TLC555CPSR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 360μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - 296-15028-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-15028-2-ND
Programmable Timers and Oscillators 296-15028-2-ND
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SO

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SO

Buy Now Datasheet
Programmable Timers and Oscillators - 296-15028-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-15028-1-ND
Programmable Timers and Oscillators 296-15028-1-ND
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SO

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SO

Buy Now Datasheet
Programmable Timers and Oscillators - 296-15028-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-15028-6-ND
Programmable Timers and Oscillators 296-15028-6-ND
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SO

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SO

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-TLC555CPSR
Clock and Timing IC 689-TLC555CPSR
Standard Timer Single 0°C 70°C 8-Pin SOP T/R Product overview: TLC555CPSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CPSR can be used for catalog matching and distributor lookup.

Standard Timer Single 0°C 70°C 8-Pin SOP T/R Product overview: TLC555CPSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CPSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - TLC555CPSR - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TLC555CPSR
Programmable Timers and Oscillators TLC555CPSR
IC OSC SINGLE TIMER 2.1MHZ 8SO

IC OSC SINGLE TIMER 2.1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number TLC555CPSR 032690-TLC555CPSR 296-15028-2-ND 689-TLC555CPSR TLC555CPSR
Product Name TLC555 Low Power Timer Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPSR Programmable Timers and Oscillators Clock and Timing IC Programmable Timers and Oscillators
Package Type PDIP,SO,SOIC,TSSOP Surface Mount; 8-SO Surface Mount; SOIC; "8-SOIC (0.209"", 5.30mm Width)" Tape and Reel Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMX/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
5 suppliers
SE555 Precision Timer - SE555D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
6 suppliers
NA555 Precision Timers - NA555P - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers
NE555 Single Precision Timer - NE555PWRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers